API Delevan, Inc. Fixed Inductors 5022-224F

Description
220µH Unshielded Inductor 213mA 7.45Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Inductor 213mA 7.45Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-224F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-224F-ND
Fixed Inductors 5022-224F-ND
220µH Unshielded Inductor 213mA 7.45Ohm Max Nonstandard

220µH Unshielded Inductor 213mA 7.45Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-224F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J182SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details