API Delevan, Inc. Fixed Inductors 5022-361H

Description
360nH Unshielded Inductor 1.935A 98mOhm Max Nonstandard
Request a Quote Datasheet
Description
360nH Unshielded Inductor 1.935A 98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-361H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-361H-ND
Fixed Inductors 5022-361H-ND
360nH Unshielded Inductor 1.935A 98mOhm Max Nonstandard

360nH Unshielded Inductor 1.935A 98mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-361H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.8200 microH
View Details
Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details