API Delevan, Inc. Fixed Inductors 5022-274G

Description
270µH Unshielded Inductor 182mA 11Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 182mA 11Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-274G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-274G-ND
Fixed Inductors 5022-274G-ND
270µH Unshielded Inductor 182mA 11Ohm Max Nonstandard

270µH Unshielded Inductor 182mA 11Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-274G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532265R6M-1TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 400 microH
View Details
Fixed Inductors - 0402CS-33NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details