API Delevan, Inc. Fixed Inductors 5022R-122F

Description
1.2µH Unshielded Inductor 930mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.2µH Unshielded Inductor 930mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-122F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-122F-ND
Fixed Inductors 5022R-122F-ND
1.2µH Unshielded Inductor 930mA 420mOhm Max Nonstandard

1.2µH Unshielded Inductor 930mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-122F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details