API Delevan, Inc. Fixed Inductors 5022-822J

Description
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2282TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2282TR-ND
Fixed Inductors DN2282TR-ND
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard

8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2282TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details