API Delevan, Inc. Fixed Inductors 5022R-102J

Description
1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-5022R-102JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-5022R-102JTR-ND
Fixed Inductors 197-5022R-102JTR-ND
1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard

1µH Unshielded Inductor 1.125A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-5022R-102JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-5022R-102JDKR-ND
Fixed Inductors 197-5022R-102JDKR-ND
FIXED IND 1UH 1.125A 290 MOHM

FIXED IND 1UH 1.125A 290 MOHM

Buy Now Datasheet
Fixed Inductors - 197-5022R-102JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-5022R-102JCT-ND
Fixed Inductors 197-5022R-102JCT-ND
FIXED IND 1UH 1.125A 290 MOHM

FIXED IND 1UH 1.125A 290 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-5022R-102JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details