API Delevan, Inc. Fixed Inductors 5022-912G

Description
9.1µH Unshielded Inductor 638mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
9.1µH Unshielded Inductor 638mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-912G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-912G-ND
Fixed Inductors 5022-912G-ND
9.1µH Unshielded Inductor 638mA 800mOhm Max Nonstandard

9.1µH Unshielded Inductor 638mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-912G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Surface Mount Inductors - 2126012 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 15
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details