API Delevan, Inc. Fixed Inductors 5022-684J

Description
680µH Unshielded Inductor 116mA 27.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Inductor 116mA 27.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2328TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2328TR-ND
Fixed Inductors DN2328TR-ND
680µH Unshielded Inductor 116mA 27.2Ohm Max Nonstandard

680µH Unshielded Inductor 116mA 27.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2328TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers