API Delevan, Inc. Fixed Inductors 5022R-133F

Description
13µH Unshielded Inductor 520mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
13µH Unshielded Inductor 520mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-133F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-133F-ND
Fixed Inductors 5022R-133F-ND
13µH Unshielded Inductor 520mA 1.2Ohm Max Nonstandard

13µH Unshielded Inductor 520mA 1.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-133F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-7N8 016008C-7N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details