API Delevan, Inc. Fixed Inductors 5022-202J

Description
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2267TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2267TR-ND
Fixed Inductors DN2267TR-ND
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard

2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 5022-202J
907033-5022-202J
Fixed Inductors - 5022-202J 907033-5022-202J
Manufacturer: API Delevan Inc. Win Source Part Number: 907033-5022-202J Series: 5022 Operating Temperature Range: -55°C ~ 125°C Features: 2 µH Unshielded - Inductor 675 mA 800mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 800 Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 5022-202J TR 800, 5022202J, DN2267TR, DN2267CT

Manufacturer: API Delevan Inc.
Win Source Part Number: 907033-5022-202J
Series: 5022
Operating Temperature Range: -55°C ~ 125°C
Features: 2 µH Unshielded - Inductor 675 mA 800mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 5022-202J TR 800, 5022202J, DN2267TR, DN2267CT

Buy Now Datasheet
SMD 2uH 7.9MHz Inductor and Choke - 71-5022-202J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2uH 7.9MHz Inductor and Choke
71-5022-202J
SMD 2uH 7.9MHz Inductor and Choke 71-5022-202J
SMD Wirewound Inductor 2uH 5% 7.9MHz Unshielded Phenolic Product overview: 5022-202J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2uH, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2uH, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5022-202J can be used for catalog matching and distributor lookup.

SMD Wirewound Inductor 2uH 5% 7.9MHz Unshielded Phenolic Product overview: 5022-202J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2uH, 7.9MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2uH, 7.9MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5022-202J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DN2267TR-ND 907033-5022-202J 71-5022-202J
Product Name Fixed Inductors Fixed Inductors - 5022-202J SMD 2uH 7.9MHz Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Phenolic Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers