API Delevan, Inc. Fixed Inductors 5022-822H

Description
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-822H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-822H-ND
Fixed Inductors 5022-822H-ND
8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard

8.2µH Unshielded Inductor 748mA 600mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-822H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details