API Delevan, Inc. Fixed Inductors 5022R-334H

Description
330µH Unshielded Inductor 173mA 12Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Inductor 173mA 12Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-334H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-334H-ND
Fixed Inductors 5022R-334H-ND
330µH Unshielded Inductor 173mA 12Ohm Max Nonstandard

330µH Unshielded Inductor 173mA 12Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-334H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details