API Delevan, Inc. Fixed Inductors 5022R-161F

Description
160nH Unshielded Inductor 3.025A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
160nH Unshielded Inductor 3.025A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-161F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-161F-ND
Fixed Inductors 5022R-161F-ND
160nH Unshielded Inductor 3.025A 40mOhm Max Nonstandard

160nH Unshielded Inductor 3.025A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-161F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details