API Delevan, Inc. Fixed Inductors 5022R-221F

Description
FIXED IND 220NH 2.58A 55 MOHM
Request a Quote Datasheet
Description
FIXED IND 220NH 2.58A 55 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-5022R-221FDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-5022R-221FDKR-ND
Fixed Inductors 197-5022R-221FDKR-ND
FIXED IND 220NH 2.58A 55 MOHM

FIXED IND 220NH 2.58A 55 MOHM

Buy Now Datasheet
Fixed Inductors - 197-5022R-221FTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-5022R-221FTR-ND
Fixed Inductors 197-5022R-221FTR-ND
220nH Unshielded Inductor 2.58A 55mOhm Max Nonstandard

220nH Unshielded Inductor 2.58A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 197-5022R-221FCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-5022R-221FCT-ND
Fixed Inductors 197-5022R-221FCT-ND
FIXED IND 220NH 2.58A 55 MOHM

FIXED IND 220NH 2.58A 55 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1146424-5022R-221F
Inductors, Coils, Chokes - Fixed Inductors 1146424-5022R-221F
Win Source Part Number: 1146424-5022R-221F Category: Inductors, Coils, Chokes>Fixed Inductors Series: 5022R Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.230" (5.84mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±1% Material - Core: Phenolic Q @ Freq: 50 @ 25MHz Frequency - Self Resonant: 450MHz Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.520" L x 0.250" W (13.21mm x 6.35mm) Alternative Parts (Cross-Reference): 5022R-221F 800 TR; 5022R-221F800TR; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.58 A Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: API Delevan Inc. Other Names: 5022R-221F 800 TR

Win Source Part Number: 1146424-5022R-221F
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 5022R
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 0.230" (5.84mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±1%
Material - Core: Phenolic
Q @ Freq: 50 @ 25MHz
Frequency - Self Resonant: 450MHz
Package / Case: Nonstandard
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.520" L x 0.250" W (13.21mm x 6.35mm)
Alternative Parts (Cross-Reference): 5022R-221F 800 TR; 5022R-221F800TR;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.58 A
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: API Delevan Inc.
Other Names: 5022R-221F 800 TR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 197-5022R-221FDKR-ND 1146424-5022R-221F
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Phenolic
Configuration Fixed Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details