Common Mode Chokes Dual 2200uH 100kHz 0.5A 0.4Ohm DCR SMD T/R Product overview: 50225C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2200uH, 100kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 2200uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-50225C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 856270-50225C
Series: 5000
Features: 2.2 mH @ 100 kHz Line Common Mode Choke DCR
Package: Reel - TR
Family Name: 50
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 811-1184-2, 811-1184-1, 811-1184-6, TUC50225C
Murata Power Solutions 50225C
Murata Power Solutions 50225C
Murata Power Solutions 50225C
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-50225C | 856270-50225C | 7157096 | 7157096P | 811-1184-6-ND |
| Product Name | Dual SMD 2200uH 100kHz Inductor and Choke | Common Mode Chokes - 50225C | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes |
| Mounting Option | Surface Mount | Surface Mount Technology | |||
| Technology | Power Line | Wirewound | |||
| Packing Method | Tape and Reel | Tape Reel | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Application | RF Choke | Common Mode Choke; RF Choke |