API Delevan, Inc. Fixed Inductors 5022-431G

Description
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-431G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-431G-ND
Fixed Inductors 5022-431G-ND
430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard

430nH Unshielded Inductor 1.825A 110mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-431G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details