API Delevan, Inc. Fixed Inductors 5022-622F

Description
6.2µH Unshielded Inductor 830mA 470mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.2µH Unshielded Inductor 830mA 470mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-622F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-622F-ND
Fixed Inductors 5022-622F-ND
6.2µH Unshielded Inductor 830mA 470mOhm Max Nonstandard

6.2µH Unshielded Inductor 830mA 470mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-622F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details