API Delevan, Inc. Fixed Inductors 5022R-392H

Description
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-392H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-392H-ND
Fixed Inductors 5022R-392H-ND
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard

3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-392H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-4 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details