API Delevan, Inc. Fixed Inductors 5022-303H

Description
30µH Unshielded Inductor 348mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
30µH Unshielded Inductor 348mA 2.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-303H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-303H-ND
Fixed Inductors 5022-303H-ND
30µH Unshielded Inductor 348mA 2.8Ohm Max Nonstandard

30µH Unshielded Inductor 348mA 2.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-303H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details