API Delevan, Inc. Fixed Inductors 5022R-103H

Description
10µH Unshielded Inductor 610mA 900mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 610mA 900mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-103H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-103H-ND
Fixed Inductors 5022R-103H-ND
10µH Unshielded Inductor 610mA 900mOhm Max Nonstandard

10µH Unshielded Inductor 610mA 900mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-103H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Surface Mount Inductors - 2567603 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N3 0402DC-4N3XJRW , 0402DC-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details