API Delevan, Inc. Fixed Inductors 5022-202H

Description
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-202H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-202H-ND
Fixed Inductors 5022-202H-ND
2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard

2µH Unshielded Inductor 675mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-202H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details