API Delevan, Inc. Fixed Inductors 5022R-104G

Description
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-104G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-104G-ND
Fixed Inductors 5022R-104G-ND
100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard

100µH Unshielded Inductor 275mA 4.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-104G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Surface Mount Inductors - 2125969 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details