API Delevan, Inc. Fixed Inductors 5022-362J

Description
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2273TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2273TR-ND
Fixed Inductors DN2273TR-ND
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard

3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2273TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Surface Mount Inductors - 1660190 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details