API Delevan, Inc. Fixed Inductors 5022-243H

Description
24µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
24µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-243H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-243H-ND
Fixed Inductors 5022-243H-ND
24µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard

24µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-243H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details