API Delevan, Inc. Fixed Inductors 5022-473J

Description
47µH Unshielded Inductor 351mA 2.75Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 351mA 2.75Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2300TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2300TR-ND
Fixed Inductors DN2300TR-ND
47µH Unshielded Inductor 351mA 2.75Ohm Max Nonstandard

47µH Unshielded Inductor 351mA 2.75Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2300TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details