API Delevan, Inc. Fixed Inductors 5022-392G

Description
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-392G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-392G-ND
Fixed Inductors 5022-392G-ND
3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard

3.9µH Unshielded Inductor 395mA 2.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-392G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details