API Delevan, Inc. Fixed Inductors 5022R-362H

Description
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-362H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-362H-ND
Fixed Inductors 5022R-362H-ND
3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard

3.6µH Unshielded Inductor 415mA 2.15Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-362H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-68N 0402DC-68NXJRW , 0402DC-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details