API Delevan, Inc. Fixed Inductors 5022R-301G

Description
300nH Unshielded Inductor 2.14A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Unshielded Inductor 2.14A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-301G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-301G-ND
Fixed Inductors 5022R-301G-ND
300nH Unshielded Inductor 2.14A 80mOhm Max Nonstandard

300nH Unshielded Inductor 2.14A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-301G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-108-430-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers