API Delevan, Inc. Fixed Inductors 5022R-182G

Description
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-182G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-182G-ND
Fixed Inductors 5022R-182G-ND
1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard

1.8µH Unshielded Inductor 755mA 650mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-182G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details