API Delevan, Inc. Fixed Inductors 5022-562J

Description
5.6µH Unshielded Inductor 1.03A 320mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 1.03A 320mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2278TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2278TR-ND
Fixed Inductors DN2278TR-ND
5.6µH Unshielded Inductor 1.03A 320mOhm Max Nonstandard

5.6µH Unshielded Inductor 1.03A 320mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2278TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details