API Delevan, Inc. Fixed Inductors 5022-244G

Description
240µH Unshielded Inductor 210mA 7.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
240µH Unshielded Inductor 210mA 7.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-244G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-244G-ND
Fixed Inductors 5022-244G-ND
240µH Unshielded Inductor 210mA 7.8Ohm Max Nonstandard

240µH Unshielded Inductor 210mA 7.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-244G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details