API Delevan, Inc. Fixed Inductors 5022R-181H

Description
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-181H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-181H-ND
Fixed Inductors 5022R-181H-ND
180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard

180nH Unshielded Inductor 2.915A 43mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-181H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2126005 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details