API Delevan, Inc. Fixed Inductors 5022-564H

Description
560µH Unshielded Inductor 136mA 19.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 136mA 19.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-564H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-564H-ND
Fixed Inductors 5022-564H-ND
560µH Unshielded Inductor 136mA 19.5Ohm Max Nonstandard

560µH Unshielded Inductor 136mA 19.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-564H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details