API Delevan, Inc. Fixed Inductors 5022-432H

Description
4.3µH Unshielded Inductor 390mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.3µH Unshielded Inductor 390mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-432H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-432H-ND
Fixed Inductors 5022-432H-ND
4.3µH Unshielded Inductor 390mA 2.4Ohm Max Nonstandard

4.3µH Unshielded Inductor 390mA 2.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-432H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details