API Delevan, Inc. Fixed Inductors 5022-302J

Description
3µH Unshielded Inductor 455mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
3µH Unshielded Inductor 455mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2271TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2271TR-ND
Fixed Inductors DN2271TR-ND
3µH Unshielded Inductor 455mA 1.8Ohm Max Nonstandard

3µH Unshielded Inductor 455mA 1.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2271TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers