API Delevan, Inc. Fixed Inductors 5022-751J

Description
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2257TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2257TR-ND
Fixed Inductors DN2257TR-ND
750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard

750nH Unshielded Inductor 1.425A 180mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2257TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details