API Delevan, Inc. Fixed Inductors 5022-753F

Description
75µH Unshielded Inductor 302mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
75µH Unshielded Inductor 302mA 3.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-753F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-753F-ND
Fixed Inductors 5022-753F-ND
75µH Unshielded Inductor 302mA 3.7Ohm Max Nonstandard

75µH Unshielded Inductor 302mA 3.7Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-753F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details