API Delevan, Inc. Fixed Inductors 5022-824J

Description
820µH Unshielded Inductor 110mA 30Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Inductor 110mA 30Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2330TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2330TR-ND
Fixed Inductors DN2330TR-ND
820µH Unshielded Inductor 110mA 30Ohm Max Nonstandard

820µH Unshielded Inductor 110mA 30Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2330TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details