API Delevan, Inc. Fixed Inductors 5022R-363H

Description
36µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
36µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-363H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-363H-ND
Fixed Inductors 5022R-363H-ND
36µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard

36µH Unshielded Inductor 368mA 2.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-363H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Surface Mount Inductors - 2126002P - RS Components, Ltd.
Specs
Inductance Range 330 microH
Rated DC Current 280 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N6 0402DC-7N6XJRW , 0402DC-7N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details