API Delevan, Inc. Fixed Inductors 5022-821F

Description
820nH Unshielded Inductor 1.3A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Inductor 1.3A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-821F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-821F-ND
Fixed Inductors 5022-821F-ND
820nH Unshielded Inductor 1.3A 220mOhm Max Nonstandard

820nH Unshielded Inductor 1.3A 220mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-821F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details