SMD Inductor 0.56uH 5% 1.645A Phenolic Core Unshielded Product overview: 5022-561J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 1.645A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 1.645A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5022-561J can be used for catalog matching and distributor lookup.
Manufacturer: API Delevan Inc.
Win Source Part Number: 907035-5022-561J
Series: 5022
Operating Temperature Range: -55°C ~ 125°C
Features: 560 nH Unshielded - Inductor 1.645 A 135mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 5022561J, DN2254TR, 5022-561J TR 800, DN2254CT
560nH Unshielded Inductor 1.645A 135mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-5022-561J | 907035-5022-561J | DN2254TR-ND |
| Product Name | SMD 0.56uH 1.645A Inductor and Choke | Fixed Inductors - 5022-561J | Fixed Inductors |
| Core Material | Phenolic | Phenolic | |
| Inductance Range | 0.5600 microH | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |