API Delevan, Inc. Fixed Inductors 5022-203G

Description
20µH Unshielded Inductor 372mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
20µH Unshielded Inductor 372mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-203G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-203G-ND
Fixed Inductors 5022-203G-ND
20µH Unshielded Inductor 372mA 2.5Ohm Max Nonstandard

20µH Unshielded Inductor 372mA 2.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-203G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details