API Delevan, Inc. Fixed Inductors 5022R-153J

Description
15µH Unshielded Inductor 495mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 495mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-153J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-153J-ND
Fixed Inductors 5022R-153J-ND
15µH Unshielded Inductor 495mA 1.4Ohm Max Nonstandard

15µH Unshielded Inductor 495mA 1.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-153J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 0402AF-561XJLW - 971336-0402AF-561XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
2 suppliers