API Delevan, Inc. Fixed Inductors 5022-364G

Description
360µH Unshielded Inductor 171mA 12.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
360µH Unshielded Inductor 171mA 12.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022-364G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022-364G-ND
Fixed Inductors 5022-364G-ND
360µH Unshielded Inductor 171mA 12.5Ohm Max Nonstandard

360µH Unshielded Inductor 171mA 12.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022-364G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers