API Delevan, Inc. Fixed Inductors 5022R-204G

Description
200µH Unshielded Inductor 219mA 7.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
200µH Unshielded Inductor 219mA 7.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-204G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-204G-ND
Fixed Inductors 5022R-204G-ND
200µH Unshielded Inductor 219mA 7.1Ohm Max Nonstandard

200µH Unshielded Inductor 219mA 7.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-204G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details