API Delevan, Inc. Fixed Inductors 5022-563J

Description
56µH Unshielded Inductor 335mA 3Ohm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Inductor 335mA 3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2302TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2302TR-ND
Fixed Inductors DN2302TR-ND
56µH Unshielded Inductor 335mA 3Ohm Max Nonstandard

56µH Unshielded Inductor 335mA 3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2302TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-12N 0402CT-12NXJRW , 0402CT-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details