API Delevan, Inc. Fixed Inductors 5022R-105G

Description
1mH Unshielded Inductor 105mA 33Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Inductor 105mA 33Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-105G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-105G-ND
Fixed Inductors 5022R-105G-ND
1mH Unshielded Inductor 105mA 33Ohm Max Nonstandard

1mH Unshielded Inductor 105mA 33Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-105G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-56N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details