API Delevan, Inc. Fixed Inductors 5022R-242G

Description
2.4µH Unshielded Inductor 575mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.4µH Unshielded Inductor 575mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-242G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-242G-ND
Fixed Inductors 5022R-242G-ND
2.4µH Unshielded Inductor 575mA 1.1Ohm Max Nonstandard

2.4µH Unshielded Inductor 575mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-242G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details