API Delevan, Inc. Fixed Inductors 5022R-154G

Description
150µH Unshielded Inductor 237mA 6.05Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Inductor 237mA 6.05Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-154G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-154G-ND
Fixed Inductors 5022R-154G-ND
150µH Unshielded Inductor 237mA 6.05Ohm Max Nonstandard

150µH Unshielded Inductor 237mA 6.05Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-154G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details