API Delevan, Inc. Fixed Inductors 5022R-112H

Description
1.1µH Unshielded Inductor 930mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.1µH Unshielded Inductor 930mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 5022R-112H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
5022R-112H-ND
Fixed Inductors 5022R-112H-ND
1.1µH Unshielded Inductor 930mA 420mOhm Max Nonstandard

1.1µH Unshielded Inductor 930mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 5022R-112H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details